EN
  • EN
  • DE

1N4738A,113

Part No 1N4738A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1W DO41 / Zener Diode 8.2 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4738
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-4689-6INACTIVE,568-5815-6INACTIVE-ND,1727-4689-6-ND,1N4738A T/R-ND,568-5815-2-ND,568-5815-1-ND,1N4738A T/R,568-5815-6-ND,568-5815-6INACTIVE,1N4738A,113-ND,1727-4689-2,568-5815-2,1727-4689-1,568-5815-1,1727-4689-6,568-5815-6,933931640113
Standard Package 5,000
Win Source Part Number 1039995-1N4738A,113
Ultra Librarian 3D Model Ultra Librarian 1N4738A,113 CAD Model

Description

The 1N4738A,113 is a 1 Watt Zener diode from Nexperia, designed to provide a stable reference voltage. This diode is commonly used in a wide range of electronic circuits for voltage regulation, voltage clipping, and overvoltage protection. Its robust construction and well-defined electrical characteristics make it a reliable choice for demanding applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Voltage Clipping: Limiting voltage levels in signal processing circuits.
  • Reference Voltage: Providing a stable reference voltage for measurement and control systems.
  • Transient Voltage Suppression: Clamping transient voltages to protect downstream circuitry.

Features

  • High Power Dissipation: 1 Watt power dissipation capability.
  • Tight Voltage Tolerance: Precise Zener voltage for accurate regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Glass Passivated Die Construction: Enhances reliability and stability.
  • DO-41 Package: Industry-standard package for easy mounting and soldering.

Benefits

  • Stable Voltage Regulation: Ensures consistent voltage output under varying load conditions.
  • Reliable Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Improved Circuit Performance: Enhances the overall performance and stability of electronic circuits.
  • Easy Integration: Simple to integrate into existing and new designs due to the standard DO-41 package.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage regulation and protection.

Additional Details

The 1N4738A,113 has a Zener voltage of approximately 8.2V. The exact voltage can vary slightly depending on the test current. It is crucial to consult the datasheet for precise electrical characteristics, including Zener voltage tolerance, dynamic impedance, and reverse leakage current. The operating and storage temperature ranges are also important considerations for ensuring reliable operation in various environments.

This diode is often used in series with a resistor to limit the current flowing through the diode and protect it from overheating. The resistor value should be chosen to ensure that the power dissipation of the diode does not exceed its maximum rating.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess