EN
  • EN
  • DE

74ABT32D

Part No 74ABT32D
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description NOW NEXPERIA 74ABT32D - OR GATE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74ABT
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 50 µA
Current - Output High, Low 15mA, 20mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Mounting Type Surface Mount
Base Product Number 74ABT32
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 547529-74ABT32D
Ultra Librarian 3D Model Ultra Librarian 74ABT32D CAD Model

Description

The 547529-74ABT32D is a logic gate integrated circuit (IC) from the 74ABT series.

  • Manufacturer: Nexperia USA Inc.
  • Gate Type: OR
  • Number of Inputs: Two
  • Number of Circuits: Four
  • Voltage Supply: 4.5V to 5.5V
  • Current Output High: 15mA
  • Current Output Low: 20mA
  • Mounting Type: Surface Mountable
  • Package: Bulk
  • Temperature Range: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5747 $60.3435
245+ $0.4716 $115.5420
380+ $0.4569 $173.6220
525+ $0.4421 $232.1025
680+ $0.4275 $290.7000
905+ $0.3832 $346.7960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess