EN
  • EN
  • DE

74ALVC245BQ,115

Part No 74ALVC245BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Manufacturer Nexperia USA Inc.
Series 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-DHVQFN (4.5x2.5)
Family Name 74ALVC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-6796-6, 74ALVC245BQ-G, 74ALVC245BQ,115-ND, 1727-6796-2, 74ALVC245BQ-G-ND, 1727-6796-1, 568-9117-2, 568-9117-1, 568-9117-2-ND, 568-9117-6, 568-9117-1-ND, 74ALVC245BQ115, 568-9117-6-ND, 935285552115
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908084-74ALVC245BQ,115
Ultra Librarian 3D Model Ultra Librarian 74ALVC245BQ,115 CAD Model

Description

The Nexperia 74ALVC245BQ,115 is a Transceiver with Non-Inverting 1 Element and 8 Bit per Element 3-State Output.

  • Output: 3-State
  • Package Type: 20-VFQFN Exposed Pad
  • Family: 74ALVC
  • Category: Integrated Circuits (ICs)
  • Operating temperature range: -40°C to 85°C
  • Package: Reel
  • Quantity per package: 3000
  • Estimated production lead time: 26 weeks
  • Classification: EAR99
  • REACH: unaffected

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1634 $52.3530
105+ $0.9546 $100.2330
165+ $0.9248 $152.5920
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess