EN
  • EN
  • DE

74HCT112PW,118

Part No 74HCT112PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 64MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1008593-74HCT112PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT112PW,118 CAD Model

Description

The Nexperia USA Inc. 74HCT112PW,118 is a JK flip-flop IC with a negative-edge trigger.

  • Elements: 2
  • Bits per Element: 1
  • Output Type: Differential
  • Maximum Propagation Delay: 35ns @ 4.5V and 50pF
  • Quiescent Current: 4μA
  • Input Capacitance: 3.5pF
  • Package: 16-TSSOP
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess