EN
  • EN
  • DE

74HCT253D,652

Part No 74HCT253D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT253
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857908-74HCT253D,652
Ultra Librarian 3D Model Ultra Librarian 74HCT253D,652 CAD Model

Description

The 74HCT253D is a multiplexer integrated circuit (IC) that belongs to the 74HCT series.

  • Applications: Logic applications such as signal switches, multiplexers, and decoders
  • Package: 16-SOIC
  • Voltage Supply Range: 4.5V to 5.5V
  • Current Output: 6mA
  • Supply Voltage Source: Single
  • Mounting: Surface mount mounting
  • Operating Temperature: -40°C to 125°C
  • Offered by: Nexperia USA Inc.
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5133 $57.8059
56+ $2.0628 $115.5168
87+ $1.9982 $173.8434
120+ $1.9335 $232.0200
155+ $1.8688 $289.6640
207+ $1.6759 $346.9113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess