EN
  • EN
  • DE

BAS21AVD,165

Part No BAS21AVD,165
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 200MA 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 200V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1022051-BAS21AVD,165
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS21AVD,165 CAD Model

Description

The Nexperia USA Inc. BAS21AVD,165 is a standard diode designed for various applications such as rectification and switching.

  • Diode Type: Standard
  • Applications: Rectification and Switching
  • Maximum Reverse Voltage: 200V
  • Maximum Forward Voltage: 1.25V @ 200mA
  • Reverse Recovery Time: 50ns
  • Package: SMD (SMT)
  • Package Dimension: 6-TSOP
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,420 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess