EN
  • EN
  • DE

BAS21PGX

Part No BAS21PGX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW 250V 125MA SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Diode Array 2 Independent Standard 250 V 125mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package 5-TSSOP
Family Name BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912811-BAS21PGX
Ultra Librarian 3D Model Ultra Librarian BAS21PGX CAD Model

Description

The BAS21PGX electronic component by Nexperia USA Inc. is a diode array with 2 independent standard 250V and 125mA (DC) surface mount.

  • Speed: Small signal speed of less than 200mA (Io)
  • Application: Designed for use in automotive applications
  • Package: Reel - TR
  • Mounting: Surface Mount Technology
  • Popularity: High
  • Risk of Being Fake: Moderate risk of being fake in the open market by 85 percent
  • MSL Level: 1 (Unlimited)
  • Quantity per Package: 3,000
  • Estimated Production Lead Time: 5 weeks

You May Also Be Interested in

Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess