EN
  • EN
  • DE

BAV103,115

Part No BAV103,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 250MA LLDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features Diode Standard 200 V 250mA (DC) Surface Mount LLDS; MiniMelf
Manufacturer Nexperia USA Inc.
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-213AC, MINI-MELF, SOD-80
Case / Package LLDS; MiniMelf
Family Name BAV103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-1618-6, 1727-2908-1, 1727-2908-2, 568-1618-2-ND, BAV103 T/R, BAV103115, 1727-2908-6, 568-1618-2, 568-1618-1, 933699360115, 568-1618-1-ND, 568-1618-6-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863510-BAV103,115
Ultra Librarian 3D Model Ultra Librarian BAV103,115 CAD Model

Description

The Nexperia USA Inc. BAV103,115 is a standard diode with a 200 V and 250mA (DC) power rating.

  • Package Type: Reel - TR
  • Mounting Type: Surface Mount
  • Package: DO-213AC, MINI-MELF, SOD-80
  • Category: Discrete semiconductor products
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 12 weeks
  • REACH Status: Unaffected
  • HTSUS: 8541.10.0070
  • Other part numbers: 568-1618-6, 1727-2908-1, 1727-2908-2, 568-1618-2-ND, BAV103 T/R, BAV103115, 1727-2908-6, 568-1618-2, 568-1618-1, 933699360115, 568-1618-1-ND, and 568-1618-6-ND

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,840 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess