EN
  • EN
  • DE

BUK7K6R2-40E

Part No BUK7K6R2-40E
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description Dual N-channel 40 V, 5.8 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819869-BUK7K6R2-40E
Ultra Librarian 3D Model Ultra Librarian BUK7K6R2-40E CAD Model

Description

The BUK7K6R2-40E is a 40 V, 6.2 mΩ logic level MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Nexperia. It is designed for high-efficiency power switching applications and features TrenchMOS technology, offering low on-state resistance (Rds(on)) and fast switching speeds. This MOSFET is suitable for a wide range of applications where power efficiency and space savings are critical.

Applications:

  • DC-DC converters
  • Power management systems
  • Load switches
  • Motor control
  • Battery management systems
  • Synchronous rectification

Features:

  • Voltage (Vds): 40 V
  • On-State Resistance (Rds(on)): 6.2 mΩ (at Vgs = 10V)
  • Gate-Source Voltage (Vgs): ±20 V
  • Continuous Drain Current (Id): Up to 100 A (depending on the conditions)
  • Logic Level Gate Drive: Enables direct drive from microcontrollers
  • TrenchMOS Technology: Provides low Rds(on) and fast switching
  • Lead-Free Package: RoHS compliant
  • Package: LFPAK56 (Power SO8)

Benefits:

  • High Efficiency: Low Rds(on) minimizes power losses, increasing overall system efficiency.
  • Fast Switching: Reduces switching losses and improves performance in high-frequency applications.
  • Logic Level Compatible: Simplifies circuit design by allowing direct drive from logic-level devices.
  • Space Saving: The LFPAK56 package offers a compact footprint for space-constrained applications.
  • Reliable Performance: Nexperia's TrenchMOS technology ensures robust and reliable operation.

Additional Details:

The BUK7K6R2-40E is typically used in applications requiring efficient power management. Its low on-state resistance and fast switching speeds make it an excellent choice for DC-DC converters and other power switching circuits. The logic-level gate drive allows for easy integration with microcontrollers and other digital control devices. Always consult the datasheet for specific operating conditions and thermal considerations.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8589 $50.1903
58+ $1.7412 $100.9896
90+ $1.6824 $151.4160
128+ $1.5647 $200.2816
167+ $1.5059 $251.4853
208+ $1.4471 $300.9968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess