EN
  • EN
  • DE

BUK9K8R7-40EX

Part No BUK9K8R7-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 30A 56LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D
Manufacturer Nexperia USA Inc.
Series TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SOT-1205, 8-LFPAK56
Case / Package LFPAK56D
Family Name BUK9K8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BUK9K8R7-40EX-ND, 568-10971-6-ND, 1727-1491-1, 568-10971-1, 568-10971-1-ND, 568-10971-2, 568-10971-2-ND, 1727-1491-2, 568-10971-6, 934067812115, 1727-1491-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913791-BUK9K8R7-40EX
Ultra Librarian 3D Model Ultra Librarian BUK9K8R7-40EX CAD Model

Description

The BUK9K8R7-40EX is a Mosfet Array with 2 N-Channel (Dual) configuration, manufactured by Nexperia USA Inc.

  • Voltage: 40V
  • Current: 30A
  • Power: 53W
  • Package: 8-LFPAK56 SOT-1205
  • Mounting: Surface Mount
  • Series: TrenchMOS™
  • Category: Discrete Semiconductor Products
  • Case/Package: LFPAK56D
  • REACH: Unaffected
  • Popularity: High
  • Supply/Demand: Balance
  • Production Lead Time: 26 weeks
  • Package Quantity: 1500
  • ECCN: EAR99
  • HTSUS: 8541.29.0095

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5441 $51.6895
225+ $0.4465 $100.4625
350+ $0.4325 $151.3750
480+ $0.4186 $200.9280
620+ $0.4046 $250.8520
830+ $0.3628 $301.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess