EN
  • EN
  • DE

BZV49-C20,115

Part No BZV49-C20,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1W SOT89 / Zener Diode 20 V 1 W ±5% Surface Mount SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number BZV49-C20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-7026-6-ND,568-7026-1,568-7026-6,BZV49-C20,115-ND,568-7026-2,933606030115,568-7026-2-ND,568-7026-1-ND,1727-5537-6,BZV49-C20 T/R,1727-5537-2,BZV49-C20 T/R-ND,1727-5537-1
Standard Package 1,000
Win Source Part Number 1050334-BZV49-C20,115
Ultra Librarian 3D Model Ultra Librarian BZV49-C20,115 CAD Model

Description

The BZV49-C20,115 is a Zener Diode from Nexperia USA Inc.

  • Packaging: Tape & Reel
  • Package/Case: TO-243AA
  • Supplier Device Package: SOT-89
  • Tolerance: ±5%
  • Power (Max): 1 W
  • Voltage Forward (Vf) (Max) @ If: 1 V @ 50 mA
  • Current Reverse Leakage @ Vr: 50 nA @ 14 V
  • Voltage-Zener (Nom) (Vz): 20 V
  • Impedance (Max) (Zzt): 55 Ohms
  • Operating Temperature: -65°C ~ 150°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.10.0050

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess