EN
  • EN
  • DE

TLP285(GB-TPL,E,T)

Part No TLP285(GB-TPL,E,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor, Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel(TR)
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Turn On / Turn Off Time (Typ) 3μs, 3μs
Rise / Fall Time (Typ) 2μs, 3μs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Operating Temperature Range -55°C ~ 110°C
Mounting Style SMD/SMT
Package 4-SOIC (0.173", 4.40mm)
Manufacturer Device Package 4-SOP
Win Source Part Number 218158-TLP285(GB-TPL,E,T)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP285(GB-TPL,E,T) CAD Model

Description

The TLP285(GB-TPL,E,T) is a phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It comprises a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration provides electrical isolation between the input and output circuits while enabling the transfer of signals.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for input/output modules in industrial automation systems.
  • Microcomputer Interfaces: Offers electrical isolation between microcontrollers and peripheral circuits.
  • Switching Power Supplies: Used for feedback control loops to provide electrical isolation.
  • Office Automation Equipment: Integrated into devices like printers and copiers for signal isolation.
  • General Purpose Inverters: Provides signal isolation between the control and power stages in inverters.

Features:

  • High Isolation Voltage: Offers high voltage isolation, enhancing safety and preventing damage from voltage transients.
  • Compact Package: Designed for space-saving and high-density mounting on PCBs.
  • Good Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Pb-Free: Compliant with RoHS directives, ensuring environmental responsibility.
  • Operating Temperature Range: Operates reliably within a broad specified temperature range.

Benefits:

  • Enhanced Safety: Offers electrical isolation, protecting sensitive circuits and personnel from dangerous voltages.
  • Improved Noise Immunity: Reduces ground loops and electrical noise, improving system stability and reliability.
  • Simplified Circuit Design: Simplifies isolation requirements, reducing the need for complex and expensive isolation methods.
  • Increased Reliability: Protects control circuits from voltage spikes and transients, leading to improved system robustness.
  • Environmental Compliance: Meets RoHS environmental standards.

Additional Details:

When using the TLP285(GB-TPL,E,T), a current-limiting resistor should be connected in series with the input LED to prevent damage. The specific value of this resistor should be determined based on the datasheet's recommendations regarding forward voltage and forward current. A pull-up resistor on the output side is also typically needed to establish a defined output state. The current transfer ratio (CTR) is an important parameter, specifying the relationship between input and output currents. The “GB-TPL,E,T” suffix denotes specific packaging or lead forming options; refer to the device's datasheet for detailed specifications. Ensure proper PCB layout techniques are employed to maintain the device's high isolation performance. Refer to the datasheet for recommended soldering conditions and storage temperatures to ensure long-term reliability.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess