EN
  • EN
  • DE

BZX84-A51,215

Part No BZX84-A51,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 250MW TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 51 V 250 mW ±1% Surface Mount TO-236AB
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
Family Name BZX84-A51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1727-5608-6, 568-7097-6, 1727-5608-2, 568-7097-2, 568-7097-2-ND, BZX84-A51,215-ND, 934054974215, 568-7097-1, 568-7097-1-ND, 1727-5608-1, 568-7097-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914009-BZX84-A51,215
Ultra Librarian 3D Model Ultra Librarian BZX84-A51,215 CAD Model

Description

The Nexperia USA Inc. 914009-BZX84-A51,215 is a surface mount Zener diode that is designed for use in automotive applications.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 914009-BZX84-A51,215
  • Mounting Type: Surface Mount
  • Zener Voltage: 51V
  • Tolerance: ±1%
  • Maximum Power Rating: 250mW
  • Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature Range: -65°C to 150°C
  • Compliance: AEC-Q101 compliant
  • Application: Automotive

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
Interface
Lowest to $0.1596
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6992 $59.3824
53+ $2.2141 $117.3473
81+ $2.1460 $173.8260
112+ $2.0767 $232.5904
144+ $2.0074 $289.0656
193+ $1.7995 $347.3035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess