EN
  • EN
  • DE

HEF4794BT-Q100J

Part No HEF4794BT-Q100J
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 15V
Channel Output Current 40mA
Frequency 28MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1043151-HEF4794BT-Q100J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4794BT-Q100J CAD Model

Description

The Nexperia USA Inc. HEF4794BT-Q100J is a shift register IC with eight outputs.

  • Number of Outputs: 8
  • Frequency: 28MHz
  • Minimum Input Voltage: 3V
  • Maximum Supply Voltage: 15V
  • Channel Output Current: 40mA
  • Mounting Type: SMD (SMT)
  • Package: Reel - TR
  • Status: Active
  • Operating Temperature: -40°C to 125°C (TA)
  • Common Use: Electronic circuits that require sequential control of multiple outputs

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess