EN
  • EN
  • DE

BAS21AW,115

Part No BAS21AW,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 225MA SOT323 / Diode Array 1 Pair Common Anode Standard 250 V 225mA (DC) Surface Mount SC-70, SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) (per Diode) 225mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Operating Temperature - Junction 150°C (Max)
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BAS21
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-11083-6-ND,934063269115,BAS21AW,115-ND,1727-1558-6,1727-1558-1,568-11083-1,568-11083-1-ND,568-11083-2-ND,1727-1558-2,568-11083-2,568-11083-6
Standard Package 3,000
Win Source Part Number 1325703-BAS21AW,115
Ultra Librarian 3D Model Ultra Librarian BAS21AW,115 CAD Model

Description

The Nexperia USA Inc. BAS21AW,115 is a fast recovery diode array with a voltage of 250 V and a maximum power of 225mA (DC).

  • Voltage: 250 V
  • Maximum Power: 225mA (DC)
  • Mounting Style: Surface mount
  • Reverse Recovery Time: 50 ns
  • Forward Voltage: 1.25 V @ 200 mA
  • Reverse Leakage Current: 100 nA @ 200 V
  • Package: SC-70, SOT-323
  • ROHS3: Compliant
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0517 $50.1490
2,355+ $0.0425 $100.0875
3,650+ $0.0411 $150.0150
5,030+ $0.0398 $200.1940
6,495+ $0.0385 $250.0575
8,700+ $0.0345 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess