EN
  • EN
  • DE

PUMB20,115

Part No PUMB20,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS 2PNP 50V 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 2.2kOhms
Resistor - Emitter Base (R2) 2.2kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 20mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 300mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number PUMB20
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1325048-PUMB20,115
Ultra Librarian 3D Model Ultra Librarian PUMB20,115 CAD Model

Description

The 1325048-PUMB20,115 is a dual PNP bipolar transistor array used in discrete semiconductor products.

  • Application: Automotive
  • AEC-Q100 Qualified: Yes
  • Maximum Power Rating: 300mW
  • Collector-Emitter Breakdown Voltage: 50V
  • Collector Current: 100mA
  • Vce Saturation: 150mV @ 500μA (Ib), 10mA (Ic)
  • DC Current Gain: 30 @ 20mA (Ic), 5V (Vce)
  • Mounting: Surface Mountable
  • Package: 6-TSSOP, SC-88, SOT-363
  • Manufacturer: Nexperia USA Inc.
  • Status: Active

You May Also Be Interested in

ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess