EN
  • EN
  • DE

PBLS2023D,115

Part No PBLS2023D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS DUAL PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 PNP Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V / 200 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 130MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086368-PBLS2023D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS2023D,115 CAD Model

Description

The Nexperia USA Inc. PBLS2023D,115 is a PNP Pre-Biased Transistor that comes in a 6-TSOP package.

  • Frequency Transition: 130MHz
  • Maximum Power Dissipation: 760mW
  • Maximum Current Collector: 100mA and 1.8A
  • Collector-Emitter Breakdown Voltage: 50V and 20V
  • Typical Gain: 30 @ 5mA and 5V, and 200 @ 1A and 2V
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess