EN
  • EN
  • DE

NCSS25CFR005TRNF

Part No NCSS25CFR005TRNF
Manufacturer NIC-Components Corp.
Catalog Chip Resistor - Surface Mount
Description Res Metal Strip 2512 5m Ohm 1% 1W ±100ppm/°C Molded SMD Embossed Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8533210045, 8533210045
Win Source Part Number 1081859-NCSS25CFR005TRNF
Categories Chip Resistor - Surface Mount
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCSS25CFR005TRNF CAD Model

Description

The NCSS25CFR005TRNF is a current sense resistor manufactured by NIC Components Corp. These resistors are designed for precise current measurement in electronic circuits. They feature a low resistance value, which minimizes power loss and voltage drop across the resistor, thus ensuring accurate sensing without significantly affecting the circuit's performance.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Overcurrent protection circuits
  • Inverters
  • DC-DC converters

Features:

  • Low resistance value: 0.005 ohms (5mΩ)
  • High power rating: Typically 1 Watt or higher, depending on package size
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance over a wide temperature range.
  • High precision: Offers tight tolerance, typically 1% or 5%, for accurate current sensing.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Accurate Current Sensing: Enables precise monitoring of current flow in circuits.
  • Reduced Power Loss: Low resistance minimizes power dissipation, improving efficiency.
  • Stable Performance: Low TCR ensures consistent resistance, even with temperature variations.
  • Compact Size: SMD design saves board space, allowing for smaller and denser circuit designs.
  • Reliable Operation: Robust construction and high-quality materials ensure long-term reliability.
  • Easy Integration: Compatible with standard SMT assembly processes.

Additional Details:

The NCSS series resistors are typically available in various case sizes such as 1206, 2010, and 2512. The specific resistance value (0.005 ohms) and tolerance are crucial parameters to consider for specific applications. The resistor is designed to handle significant current levels while maintaining accurate sensing. Packaging is typically tape and reel for automated assembly. The materials used in the construction are selected for their stability and resistance to environmental factors, ensuring long-term reliability. This resistor is commonly used in applications where precise current monitoring is essential for optimal performance and protection.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess