EN
  • EN
  • DE

NPIS60P2R2MTRF

Part No NPIS60P2R2MTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Description NPIS Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832757-NPIS60P2R2MTRF
Ultra Librarian 3D Model Ultra Librarian NPIS60P2R2MTRF CAD Model

Description

The NPIS60P2R2MTRF is a shielded power inductor manufactured by NIC-Components Corp. It is designed for use in a variety of power supply and DC-DC converter applications. This inductor offers a combination of compact size and high performance, making it suitable for portable devices and other space-constrained applications.

Applications:

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • Buck Converters
  • Boost Converters
  • Point-of-Load (POL) Regulators

Features:

  • Shielded Construction for Low EMI
  • Compact Size: 6.0 x 6.0 x 3.0 mm
  • High Saturation Current
  • Surface Mount Design
  • Operating Temperature Range: -40°C to +125°C
  • Ferrite Core Material

Benefits:

  • Reduced Electromagnetic Interference (EMI), ensuring stable operation of surrounding circuits.
  • Space-saving design allows for miniaturization of electronic devices.
  • High current handling capability ensures reliable performance under heavy loads.
  • Easy to integrate into automated manufacturing processes using standard SMT techniques.
  • Robust performance across a wide range of operating temperatures, suitable for harsh environments.

Technical Specifications:

Inductance: 2.2 µH
Tolerance: ±20%
Saturation Current: 2.6 A
DC Resistance (DCR): 65 mΩ (typical)
Self-Resonant Frequency (SRF): 70 MHz (typical)
Operating Temperature: -40°C to +125°C
Core Material: Ferrite
Termination: Tin Plating

The NPIS60P2R2MTRF inductor is designed to provide efficient and reliable power conversion in a small form factor. Its shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices. The high saturation current ensures stable performance under heavy loads, while the wide operating temperature range allows for use in various environments. This inductor is a great choice for designers looking for a high-performance, compact power inductor.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess