EN
  • EN
  • DE

NRC06F3012TRF

Part No NRC06F3012TRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832768-NRC06F3012TRF
Ultra Librarian 3D Model Ultra Librarian NRC06F3012TRF CAD Model

Description

The NRC06F3012TRF is a thick film chip resistor manufactured by NIC Components Corp. This resistor is designed for general purpose applications in electronic circuits where precise resistance and stable performance are required. It is part of the NRC series, known for its reliability and compact size.

Applications

  • Consumer electronics: Televisions, audio equipment, and set-top boxes.
  • Industrial control systems: Power supplies, motor drives, and instrumentation.
  • Automotive electronics: Engine control units, lighting systems, and infotainment systems.
  • Telecommunications equipment: Mobile phones, routers, and base stations.
  • Medical devices: Patient monitoring equipment and diagnostic tools.

Features

  • Compact size: 0603 (1608 metric) package size, suitable for high-density circuit boards.
  • Thick film technology: Provides stable resistance and high reliability.
  • Tolerance: Typically available in ±1% and ±5% tolerance options.
  • Resistance value: 30.1 kΩ resistance.
  • Temperature coefficient: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • High reliability: Ensures stable performance and long operational life.
  • Precise resistance: Enables accurate circuit operation and reduces errors.
  • Compact size: Allows for miniaturization of electronic devices.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details

The NRC06F3012TRF resistor has a power rating of typically 0.1W. It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing. The resistor's terminals are typically made of solder-plated material, providing excellent solderability. It is packaged on tape and reel for automated pick and place assembly. The resistance value of 30.1 kΩ is commonly used in various voltage divider, current limiting, and feedback circuits. The operating temperature range is typically from -55°C to +155°C making it suitable for use in harsh environments.

When selecting this resistor, consider factors such as the required power rating, tolerance, and temperature coefficient of resistance to ensure optimal performance in the target application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess