The NHSB046T-NA is a high-power surface-mount LED manufactured by Nichia Corporation. It is designed for applications requiring high brightness and efficiency. This LED is commonly used in various lighting systems due to its compact size and robust performance. The LED provides a consistent light output and is known for its long lifespan.
Applications
- Automotive lighting (e.g., headlights, daytime running lights)
- General lighting (e.g., spotlights, downlights)
- Industrial lighting
- Signage and display lighting
- Flashlights and portable lighting devices
Features
- High luminous flux
- Compact surface-mount package
- Long lifespan
- Low thermal resistance
- High reliability
- Environmentally friendly (RoHS compliant)
Benefits
- Energy efficiency, reducing power consumption
- Improved lighting quality with consistent output
- Reduced maintenance costs due to long lifespan
- Easy integration into various applications due to the surface mount design
- Enhanced thermal management, leading to stable performance
Technical Specifications
The NHSB046T-NA typically operates with a forward current in the range of 350mA to 700mA. Its forward voltage usually falls between 3.0V and 3.5V. The LED emits white light with a correlated color temperature (CCT) that varies depending on the specific binning. It's designed to withstand reflow soldering processes, ensuring ease of manufacturing. The package dimensions are approximately 3.5mm x 3.5mm x 0.65mm, making it suitable for densely populated circuit boards. Its high luminous efficacy ensures optimal light output per unit of power consumed.
Furthermore, the NHSB046T-NA LED boasts excellent color rendering capabilities, which means it accurately represents the colors of illuminated objects. This feature is particularly important in applications where color accuracy is crucial, such as retail lighting and display applications. The LED's thermal resistance is optimized to dissipate heat efficiently, preventing overheating and ensuring reliable operation even under high ambient temperatures. Nichia's rigorous quality control processes ensure that each LED meets strict performance standards, resulting in consistent and dependable performance in real-world applications. The typical viewing angle is around 120 degrees, providing wide light distribution.