EN
  • EN
  • DE

NS2W150T-H3

Part No NS2W150T-H3
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957808-NS2W150T-H3
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS2W150T-H3 CAD Model

Description

The NS2W150T-H3 is a white LED manufactured by Nichia Corporation, a leading global supplier of LEDs. This LED is designed for various lighting applications, providing efficient and reliable illumination.

Applications:

  • General Lighting: Suitable for use in residential, commercial, and industrial lighting fixtures.
  • Backlighting: Used in LCD displays for televisions, monitors, and mobile devices.
  • Automotive Lighting: Employed in automotive interior and exterior lighting systems.
  • Signage: Utilized in illuminated signs and displays.
  • Portable Lighting: Incorporated in flashlights, headlamps, and other portable lighting devices.

Features:

  • High Brightness: Offers high luminous output for efficient illumination.
  • Energy Efficient: Provides high luminous efficacy, reducing energy consumption.
  • Long Lifespan: Designed for long-lasting performance, reducing maintenance costs.
  • Compact Size: Small footprint allows for flexible design options.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.

Benefits:

  • Reduced Energy Costs: High energy efficiency translates to lower electricity bills.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements.
  • Improved Lighting Quality: High brightness and uniform light distribution enhance visual comfort.
  • Flexible Design Options: Compact size allows for integration into a variety of lighting fixtures.
  • Environmentally Friendly: Reduced energy consumption and long lifespan contribute to a smaller carbon footprint.

Additional Details:

The NS2W150T-H3 has specific characteristics related to color temperature, forward voltage, and drive current. Detailed specifications can typically be found in the manufacturer's datasheet. Proper thermal management is important to ensure the long-term performance and reliability of the LED. Consider these LEDs are often surface mount devices and require specialized soldering techniques.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess