EN
  • EN
  • DE
  • IT

F950J107MSABHAQ2

Part No F950J107MSABHAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261960-F950J107MSABHAQ2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F950J107MSABHAQ2 CAD Model

Description

Description

The F950J107MSABHAQ2 is a high-performance tantalum capacitor engineered for reliability and efficiency in various electronic circuits. Designed to offer a compact form factor with high capacitance, it serves as an ideal choice for applications requiring stability and long operational life.

Features and Benefits

  • Capacitance: 100μF
  • Rated Voltage: 6.3V
  • Low ESR: Ensures minimal power loss
  • Compact Design: Saves space in densely packed circuits
  • Long Life Span: Increases durability and reduces maintenance frequency

Applications/Projects

  • Power Supply Filtering
  • Decoupling Applications
  • Mobile Devices
  • Telecommunication Equipment

This component is perfect for electronic projects that demand high stability, making it versatile for a wide range of industrial and consumer electronics.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V RADIAL / 68 μF Conformal Coated Tantalum Capacitors 6.3 V Radial 1.8Ohm
Need more? Email Us
Kemet
CAP TANT 100UF 20% 10V 1411
Lowest to $0.4878
Vishay
CAP TANT 100UF 20% 10V 2312 / 100 μF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 200mOhm
Need more? Email Us
Kemet
CAP TANT 47UF 10% 16V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518
Kemet
CAP TANT 100UF 10% 25V 2917 / 100 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 150mOhm
Lowest to $2.3453
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 35V 2917 / 33 μF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Lowest to $1.8509

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess