EN
  • EN
  • DE
  • IT

F951C475MSAAQ2

Part No F951C475MSAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261986-F951C475MSAAQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951C475MSAAQ2 CAD Model

Description

Product Overview

The F951C475MSAAQ2 is a high-reliability tantalum capacitor, perfect for applications where stability and capacity retention are critical. Its advanced design supports its usage in a variety of industrial and commercial applications.

Features and Benefits

  • Capacitance: 4.7 μF
  • Voltage Rating: 25 V
  • Long operational life
  • High reliability in tough conditions
  • Optimal for high-frequency ripple current filtering

This capacitor ensures minimal power loss and superior EMI control.

Applications

  • Telecommunication systems
  • Network hardware
  • Instrumentation
  • Security systems

You May Also Be Interested in

Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
Kemet
CAP TANT 47UF 20% 10V 1411
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V 1411
Lowest to $2.5843
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
Rohm Semiconductor
CAP TANT 47UF 20% 25V 2917 / 47 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Lowest to $1.8020
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 25V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 150UF 10% 10V 2917 / 150 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Lowest to $1.1722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess