EN
  • EN
  • DE

P0260ATF

Part No P0260ATF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265145-P0260ATF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0260ATF CAD Model

Description

The P0260ATF is a power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. It is a key component in various electronic circuits where efficient power management is crucial. This MOSFET is engineered to minimize power losses and enhance overall system performance.

Applications

  • Switching Power Supplies: Used in power supplies to efficiently switch power on and off.
  • DC-DC Converters: Integral in converting DC voltage levels with minimal energy loss.
  • Motor Control Circuits: Employed to control the speed and direction of motors in various applications.
  • LED Lighting Systems: Used in LED drivers for efficient power delivery and dimming control.
  • Battery Management Systems: Plays a crucial role in charging and discharging batteries safely and efficiently.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • High Avalanche Energy: Withstands high energy pulses, enhancing reliability.
  • Gate Charge Optimized: Reduces gate drive requirements, simplifying design.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Provides robust performance in demanding applications.
  • Simplified Circuit Design: Easier integration into existing and new designs.
  • Reduced System Cost: Optimizes performance and cost balance.
  • Environmentally Responsible: Complies with environmental regulations.

Additional Details

The P0260ATF typically comes in a surface-mount package, allowing for compact designs. Its electrical characteristics include a specific drain-source voltage rating (VDS), gate-source voltage rating (VGS), and drain current rating (ID), which should be carefully considered during the design process. The operating temperature range is also a critical factor in ensuring proper performance and longevity of the device. Furthermore, the thermal resistance characteristics help in managing heat dissipation effectively.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,701 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess