EN
  • EN
  • DE

P1402CDG

Part No P1402CDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265495-P1402CDG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1402CDG CAD Model

Description

The P1402CDG is a P-Channel enhancement mode MOSFET from NIKO-SEM. This MOSFET is designed for use in a variety of power management and switching applications, providing efficient and reliable performance. It boasts a low on-resistance, which contributes to reduced power loss and improved energy efficiency in circuit designs.

Applications:

  • Power Management Circuits: Ideal for use in DC-DC converters and voltage regulators.
  • Load Switching: Suitable for controlling power to various loads in electronic devices.
  • Battery Management Systems: Can be used in battery charging and discharging circuits.
  • Motor Control: Can be implemented in low-power motor control applications.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits:

  • Improved Efficiency: Low on-resistance leads to reduced power dissipation and higher overall efficiency.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Compact Size: Allows for integration in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The P1402CDG typically comes in a surface-mount package, facilitating automated assembly and reducing board space requirements. The specific RDS(on) value, voltage, and current ratings will vary, so refer to the datasheet for detailed specifications. The device's thermal resistance is a critical parameter to consider when designing for higher power applications. Proper heat sinking may be required to maintain optimal performance and reliability.

Designers should consult the official NIKO-SEM datasheet for absolute maximum ratings, electrical characteristics, and application notes to ensure proper and safe operation of the P1402CDG in their specific application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,770+ $0.1305 $230.9850
2,295+ $0.1259 $288.9405
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess