EN
  • EN
  • DE

P4402FAG

Part No P4402FAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266079-P4402FAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4402FAG CAD Model

Description

The P4402FAG is a power MOSFET manufactured by NIKO-SEM. It's designed for a range of power management applications, offering efficient switching and low conduction losses.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Power adapters
  • Battery chargers
  • Motor drives

Features:

  • Low RDS(on) for reduced conduction losses
  • Fast switching speed for minimal switching losses
  • Low gate charge (Qg) for efficient gate drive
  • Avalanche rated for robust performance
  • RoHS compliant for environmental protection

Benefits:

  • High efficiency power conversion
  • Reduced power dissipation and heat generation
  • Improved system reliability
  • Simplified circuit design
  • Environmentally friendly

The P4402FAG's key feature is its low on-resistance (RDS(on)), which minimizes power dissipation during conduction, leading to improved efficiency in power circuits. This is particularly beneficial in applications where energy efficiency is critical. Its fast switching speed further reduces power losses by minimizing the time spent in the transition region during switching.

The low gate charge (Qg) of the P4402FAG simplifies the gate drive circuitry, making it easier to design efficient and compact power management solutions. The avalanche rating ensures the device can withstand voltage transients, enhancing the overall reliability of the system. The RoHS compliance signifies that the device meets environmental standards, making it suitable for applications where environmental considerations are important.

Specifications (Example - verify with datasheet):

Typical specifications for this type of MOSFET would include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), RDS(on), Gate Charge (Qg), and Power Dissipation (PD). These parameters should be carefully considered when selecting the P4402FAG for a specific application to ensure optimal performance and reliability. Consult the official datasheet for precise values.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess