EN
  • EN
  • DE

P4602CM

Part No P4602CM
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266098-P4602CM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4602CM CAD Model

Description

The P4602CM from NIKO-SEM is a high-performance N-Channel MOSFET designed for efficient power switching and management in diverse electronic applications. Its low on-resistance (RDS(on)) and substantial current handling capability make it suitable for high-power conversion and control circuits.

Applications:

  • DC-DC Converters: Implemented in synchronous rectification and step-down/step-up voltage converters.
  • Power Management in Computing: Utilized in laptops, desktops, and servers for power distribution and voltage regulation.
  • Battery Management Systems (BMS): Found in battery charging and discharging circuits for efficient power control.
  • Motor Control: Applied in motor driver circuits for precision control and energy efficiency.
  • LED Lighting Systems: Used in LED drivers for brightness control and power regulation.

Features:

  • Low RDS(on): Minimizes conduction losses, improving overall system efficiency.
  • High Current Capability: Supports high current flow for demanding power applications.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Optimized Gate Charge: Reduces gate drive requirements and simplifies design.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.

Benefits:

  • Improved Energy Efficiency: Reduces power dissipation due to its low on-resistance.
  • Enhanced Thermal Performance: Efficient heat dissipation enables operation at higher power levels.
  • Reliable Operation: Robust design ensures stable and dependable performance.
  • Compact Design: Space-saving packaging allows for integration into small devices.
  • Simplified Circuit Design: Easy to integrate into various circuit topologies.

Additional Details:

The P4602CM typically features a voltage rating (VDS) suitable for common power supply voltages. Its gate-source voltage (VGS) rating ensures compatibility with typical gate drive signals. The device is available in standard surface-mount packages, facilitating automated assembly. Refer to the NIKO-SEM datasheet for detailed electrical characteristics, including RDS(on) at various gate voltages and temperatures, and safe operating area (SOA) curves.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess