EN
  • EN
  • DE

LTC3776EGN#PBF

Part No LTC3776EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR SYNC DUAL 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, DDR, QDR
Voltage - Input 2.75 V to 9.8 V
Number of Outputs 2
Output Voltage 0.3 V to 9.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1062957-LTC3776EGN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3776EGN#PBF CAD Model

Description

Product Overview: LTC3776EGN#PBF

The LTC3776EGN#PBF is a high-performance, dual output synchronous step-down switching regulator controller from Linear Technology, an industry leader in analog integrated circuits. Designed to cater to a wide range of power management applications, this controller provides precise voltage regulation along with efficient power conversion, making it an ideal choice for telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: This controller operates efficiently with an input voltage range of 4.5V to 38V, making it versatile for various supply voltages.
  • Dual Output Channels: The LTC3776EGN#PBF features two outputs that are capable of driving synchronous rectifier MOSFETs, which can provide high efficiency and reduce power dissipation.
  • High Efficiency: With its integrated synchronous rectification, the LTC3776EGN#PBF is able to achieve high conversion efficiencies, which is essential for thermal management and energy savings.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 750kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Phase-Lockable Frequency: The LTC3776EGN#PBF's frequency can be locked to an external clock for noise-sensitive applications, ensuring consistent operation within the system.
  • Current Mode Operation: This controller operates in current mode, which provides fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The LTC3776EGN#PBF is designed for use in a variety of applications that require efficient power delivery and management. These include but are not limited to:

  • Data Communication Systems
  • Telecommunication Infrastructure
  • Industrial Equipment
  • Automotive Power Systems

Product Packaging

Enclosed in a compact 28-lead SSOP package, the LTC3776EGN#PBF is designed for space-constrained applications, while providing robust thermal performance and ease of integration into a wide range of circuit designs.

With its advanced features and reliable performance, the LTC3776EGN#PBF from Linear Technology stands out as a sophisticated solution for complex power management challenges.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess