EN
  • EN
  • DE

P8008BD

Part No P8008BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266700-P8008BD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P8008BD CAD Model

Description

The P8008BD is an N-Channel enhancement mode MOSFET from NIKO-SEM, tailored for efficient power switching. Its design prioritizes low on-resistance, which translates to minimized power loss during conduction, contributing to overall energy efficiency and reduced heat dissipation within the application.

Applications:

  • DC-DC converters: Converting DC voltage levels efficiently in electronic devices.
  • Power management in portable devices: Managing power consumption to extend battery life.
  • Motor control circuits: Controlling the speed and torque of DC motors efficiently.
  • Load switching: Switching power to various loads with minimal power loss.
  • Synchronous rectification: Improving efficiency in power supply designs.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • High Current Capability: Allows the MOSFET to handle significant current without degradation.
  • Fast Switching Speed: Reduces switching losses for improved efficiency.
  • Low Gate Charge: Reduces gate drive requirements, simplifying design.
  • Avalanche Rated: Enhances robustness against voltage transients.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced Thermal Performance: Allows for higher power density designs.
  • Increased System Reliability: Provides stable operation under various conditions.
  • Simplified Circuit Design: Low gate charge simplifies gate drive circuitry.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details:

The P8008BD typically utilizes a surface mount package for ease of assembly. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Pulsed Drain Current (IDM). It is essential to consult the manufacturer's datasheet for precise values and operating conditions. Proper thermal management, including heat sinking if necessary, is crucial for maintaining the long-term reliability of the device.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess