EN
  • EN
  • DE

PK512BA

Part No PK512BA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 276914-PK512BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK512BA CAD Model

Description

The PK512BA is a P-Channel enhancement mode MOSFET from NIKO-SEM. This MOSFET is designed for efficient power management applications where a P-channel device is required. Its characteristics make it suitable for use in battery management systems, load switching, and other power control circuits.

Applications:

  • Load Switching: Effectively used to control the power supply to different parts of a circuit.
  • Battery Management Systems (BMS): Commonly integrated in BMS for power control and protection.
  • Power Management in Portable Devices: Ideal for power regulation in devices such as smartphones and tablets.
  • DC-DC Converters: Employed for efficient voltage conversion.

Features:

  • P-Channel Enhancement Mode: Allows for simple gate drive implementation.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Enables quick switching operations, improving performance.
  • Low Gate Charge (Qg): Reduces the drive power required.
  • Surface Mount Package: Suitable for automated assembly and compact designs.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power wastage and improves overall efficiency.
  • Reduced Heat Generation: Minimizes thermal dissipation, enhancing component lifespan.
  • Simplified Circuit Design: P-Channel configuration simplifies drive circuitry.
  • Compact Design: Surface mount package allows for miniaturization.
  • Enhanced Thermal Stability: Good thermal performance helps maintain stable operation.

Additional Details:

The PK512BA typically has a maximum drain-source voltage (VDS) and continuous drain current (ID) suitable for various power management needs. The surface-mount package is designed for efficient heat dissipation. It’s important to consult the datasheet for specific electrical characteristics and application guidelines. The gate threshold voltage (VGS(th)) is an important parameter for understanding the turn-on behavior of the MOSFET.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess