EN
  • EN
  • DE

NJL5310R-TE1

Part No NJL5310R-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Specialized Sensors
Description COBP PHOTO SENSOR WITH TWO GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Obsolete
Sensor Type Photo Sensor
Output Type Analog Current
Temperature Range - Operating -20°C ~ 70°C
Base Product Number NJL5310
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 832524-NJL5310R-TE1
Ultra Librarian 3D Model Ultra Librarian NJL5310R-TE1 CAD Model

Description

The NJL5310R-TE1 is a specialized sensor in the category of Sensors, Transducers - Specialized Sensors.

  • Category: Sensors, Transducers - Specialized Sensors
  • Packaging: Tape & Reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Nisshinbo Micro Devices Inc.
  • Status: Obsolete
  • Type: Analog Current Sensor (Light Intensity)
  • Operating Temperature: -20°C to 70°C
  • ECCN: OBSOLETE

You May Also Be Interested in

NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $196.2407
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4552 $58.9248
58+ $2.0145 $116.8410
89+ $1.9515 $173.6835
123+ $1.8886 $232.2978
159+ $1.8256 $290.2704
212+ $1.6368 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess