EN
  • EN
  • DE

LV0229XA-NH

Part No LV0229XA-NH
Manufacturer ON Semiconductor
Catalog Specialized Sensors
Description IC LASER MONITOR FRONT 8-ODCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Sensor Type Front Monitoring (OE-IC)
Output Type Analog Voltage
Temperature Range - Operating -20°C ~ 75°C (TA)
Base Product Number LV022
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198821-LV0229XA-NH
Ultra Librarian 3D Model Ultra Librarian LV0229XA-NH CAD Model

Description

The LV0229XA-NH is a high-performance, low-voltage CMOS device brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a broad range of applications, including but not limited to, portable devices, power management systems, and various other electronic circuits requiring low power consumption and high stability.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 2.5V, making it ideal for battery-operated applications.
  • High-Speed Switching: LV0229XA-NH offers fast switching capabilities, which is essential for high-frequency operations.
  • Low Power Consumption: It is specifically designed to minimize power consumption, thereby extending the battery life of portable devices.
  • Durability: Built with ON Semiconductor's robust technology, the LV0229XA-NH is designed to withstand the rigors of everyday use in various environments.

Applications

The versatility of the LV0229XA-NH allows it to be used in a wide array of applications. Some of the common applications include:

  • Power management modules
  • Portable electronic devices
  • Energy-efficient power supplies
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LV0229XA-NH has undergone rigorous testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from ON Semiconductor.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the LV0229XA-NH is produced with eco-friendly materials and processes. It complies with various international standards for environmental safety and hazardous materials, ensuring that it is not only efficient but also conscious of its environmental impact.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the LV0229XA-NH, customers can visit ON Semiconductor's official website or contact their local sales representative. ON Semiconductor offers excellent customer support and is ready to assist with any technical or sales inquiries related to this product.

You May Also Be Interested in

Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
SENS RELAY-OUT 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess