The NJU72014RB2-TE2 is a high-precision, low-dropout (LDO) voltage regulator manufactured by Nisshinbo Micro Devices Inc. It is designed to provide a stable and regulated output voltage from a wide range of input voltages. This LDO regulator is characterized by its low quiescent current, high ripple rejection, and excellent load transient response, making it suitable for battery-powered devices and noise-sensitive applications.
Applications
- Battery-powered devices
- Portable electronics
- Wireless communication devices
- Audio equipment
- Sensor circuits
- Microcontroller power supplies
Features
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- High ripple rejection
- Excellent load transient response
- Overcurrent protection
- Thermal shutdown protection
- Small package size
Benefits
- Extended battery life in portable devices
- Stable and accurate voltage regulation
- Reduced noise and interference in sensitive circuits
- Improved system performance
- Enhanced system reliability with built-in protection features
- Smaller PCB footprint
Additional Details
The NJU72014RB2-TE2 LDO regulator features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages. This is particularly important in battery-powered devices, where the battery voltage gradually decreases as it discharges. The high output voltage accuracy ensures that the regulated voltage remains within tight tolerances, even under varying load conditions. The low quiescent current minimizes the power consumption of the regulator itself, further extending battery life. The high ripple rejection effectively filters out noise and interference from the input voltage, providing a clean and stable output voltage. The excellent load transient response ensures that the output voltage remains stable even when the load current changes rapidly.
The NJU72014RB2-TE2 also includes overcurrent protection and thermal shutdown protection, which protect the device from damage in the event of overload or overheating. These protection features enhance the reliability of the system and prevent catastrophic failures. The small package size allows for easy integration into compact electronic devices. The NJU72014RB2-TE2 is a high-performance LDO regulator that provides stable and accurate voltage regulation, making it suitable for a wide range of applications.