EN
  • EN
  • DE

NJU6060V-TE1#ZZZB

Part No NJU6060V-TE1#ZZZB
Manufacturer NJR Corporation/NJRC
Catalog PMIC - LED Drivers
Description LED Driver IC 3 Output Power Switch PWM Dimming 10mA 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer NJR Corporation/NJRC
Packaging Reel(TR)
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 2.4V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 10mA
Frequency 12.48kHz
Dimming PWM
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 10-LFSOP (0.173", 4.40mm Width)
Manufacturer Device Package 10-SSOP
Win Source Part Number 004018-NJU6060V-TE1#ZZZB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU6060V-TE1#ZZZB CAD Model

Description

The NJU6060V-TE1#ZZZB is an LED driver IC from NJR Corporation that is designed to provide a power switch.

  • Family: PMIC - LED Drivers
  • Popularity: medium-popularity product
  • Supply and Demand Status: balanced
  • Package: 10-LFSOP
  • Width: 0.173"
  • Width mm: 4.40mm
  • Operating Temperature Range: -40°C to 85°C
  • Frequency: 12.48kHz
  • Current Output per Channel: 10mA
  • Dimming: PWM
  • Outputs: three
  • Internal Switch: Yes
  • Voltage Supply Range: 2.4V to 5.5V

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess