EN
  • EN
  • DE

BB15AB/328-HA

Part No BB15AB/328-HA
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Features Antistatic, Low Temperature Lubricant
Temperature Range - Operating -30°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556607-BB15AB/328-HA
Ultra Librarian 3D Model Ultra Librarian BB15AB/328-HA CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB4, PUSH BUTTON, METAL,
Need more? Email Us
Schneider Electric
HARMONY XB5, ILLUMINATED PUSH BU
Need more? Email Us
Schneider Electric
ZB5R WIRELES MUSHROOM 40MM BLACK
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPDT 2A 24V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON 4PST 2A 36V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON SPDT 2A 48V
Need more? Email Us
Schneider Electric
PUSHBUTTON 600VAC 10A 30MM TYPE
Need more? Email Us
Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess