EN
  • EN
  • DE

TMC3K-B20K-TR

Part No TMC3K-B20K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372292-TMC3K-B20K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3K-B20K-TR CAD Model

Description

The TMC3K-B20K-TR is a cermet trimming potentiometer produced by Noble. This component functions as an adjustable resistor within electronic circuits, enabling precise calibration and fine-tuning. The 'B' designation denotes a linear taper, signifying a direct proportionality between the adjustment angle and the resulting resistance change. The '20K' indicates a total resistance value of 20 kiloohms.

Applications

  • Calibration of measuring instruments
  • Setting the output voltage of DC-DC converters
  • Adjusting the bias current of transistors
  • Tuning the frequency of LC oscillators
  • Controlling the brightness of displays

Features

  • Cermet element ensuring high stability over time and temperature
  • Linear taper providing predictable resistance adjustment
  • Small footprint suitable for high-density circuit designs
  • Through-hole termination for secure PCB mounting
  • Sealed design protecting the element from dust and humidity
  • Tape and reel packaging for automated pick and place

Benefits

  • Allows precise control over circuit parameters
  • Maintains stable performance under varying conditions
  • Simplifies integration into existing circuit layouts
  • Offers dependable operation in demanding environments
  • Reduces maintenance due to extended operational life

Additional Details

The TMC3K series trimmers are known for their rugged construction and their ability to maintain their resistance setting even when exposed to wide temperature variations and mechanical stress. The cermet resistive element offers excellent long-term stability and a high power dissipation capability for its physical size. The sealed housing provides protection against environmental contaminants, ensuring reliable performance. It is designed for through-hole mounting which gives a strong mechanical connection to the circuit board. The linear taper makes adjustment straightforward and predictable. The TMC3K-B20K-TR has a resistance of 20 kilohms and comes in tape and reel format for efficient assembly.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0545 $50.1400
2,235+ $0.0448 $100.1280
3,460+ $0.0434 $150.1640
4,765+ $0.0420 $200.1300
6,160+ $0.0406 $250.0960
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess