EN
  • EN
  • DE

NRF52833-CJAA-R7

Part No NRF52833-CJAA-R7
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description 105C QUALIFIED BLUETOOTH 5.3 SOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Nordic Semiconductors
Series nRF52
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Memory Size 512kB Flash, 128kB RAM
Serial Interfaces ADC, I²S, PWM, SPI, UART, USB
GPIO 42
Voltage - Supply 1.7V ~ 5.5V
Current - Receiving 3.4mA ~ 10.7mA
Current - Transmitting 2.3mA ~ 30.4mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 75-UFBGA, WLCSP
Supplier Device Package 75-WLCSP (3.18x3.18)
Standard Package 1,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1124934-NRF52833-CJAA-R7
Ultra Librarian 3D Model Ultra Librarian NRF52833-CJAA-R7 CAD Model

Description

The nRF52833-CJAA-R7 is a versatile RF transceiver IC with an integrated MCU. It is manufactured by Nordic Semiconductors.

  • Frequency: 2.4GHz
  • Protocols: Bluetooth v5.3, Thread, Zigbee®
  • Memory Size: 512kB Flash, 128kB RAM
  • Power Output: 8dBm
  • Sensitivity: -103dBm
  • Serial Interfaces: ADC, I²S, PWM, SPI, UART, USB
  • Voltage Supply Range: 1.7V to 5.5V
  • Operating Temperature: -40°C to 105°C
  • Mounting Type: Surface Mount
  • Package: 75-UFBGA

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess