EN
  • EN
  • DE

SM8158CB-G-EL

Part No SM8158CB-G-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 327229-SM8158CB-G-EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8158CB-G-EL CAD Model

Description

The SM8158CB-G-EL is a System Power Management IC (PMIC) manufactured by NPC. It is designed for efficient power management in various portable devices. This PMIC integrates multiple voltage regulators and control circuits to provide a compact and comprehensive power solution. Its architecture is optimized for applications requiring multiple power rails, low power consumption, and a small footprint.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • IoT devices

Features:

  • Multiple integrated DC-DC converters
  • Low quiescent current
  • Dynamic Voltage Scaling (DVS)
  • I2C interface for control and monitoring
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown

Benefits:

  • Extended battery life
  • Simplified system design
  • Reduced component count
  • Enhanced system reliability
  • Flexible power management

Additional Details:

The SM8158CB-G-EL typically integrates multiple DC-DC converters, such as buck converters and LDOs, to provide various voltage rails required by different components within the system. These converters are designed for high efficiency to minimize power loss and extend battery life. The I2C interface allows for software control of the PMIC, enabling dynamic adjustment of output voltages and current limits to optimize power consumption for different operating conditions. Built-in protection features such as over-voltage protection, over-current protection, and short-circuit protection safeguard the device and the connected components from damage. The small package size makes it suitable for integration into space-constrained portable devices. Detailed technical specifications, including input voltage range, output voltage ranges, switching frequency, and efficiency curves, are usually available in the device datasheet.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess