EN
  • EN
  • DE

CK-05

Part No CK-05
Manufacturer NTE
Catalog Capacitor Kits
Description CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr NTE Electronics, Inc
Series 89000
Package Bag
Kit Type Ceramic
Capacitance Range 1pF ~ 0.1µF
Mounting Type Through Hole
Voltage - Rated 50V
Tolerance ±0.5pF, ±10%, ±20%, -20%, +80%
Applications General Purpose
Quantity 120 Pieces (30 Values - 4 Each)
Packages Included Radial
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8532.23.0060
Other Names 2368-CK-05
Standard Package 1
Win Source Part Number 1052136-CK-05
Ultra Librarian 3D Model Ultra Librarian CK-05 CAD Model

Description

The ceramic capacitor kit 1052136-CK-05 by NTE Electronics, Inc is perfect for general purpose use.

  • Kit Includes: 120 pieces
  • Values: 30 different values ranging from 1pF to 0.1µF
  • Voltage Rating: 50V
  • Tolerance: ±0.5pF, ±10%, ±20%, -20%, +80%
  • Kit Type: Ceramic
  • Mounting Type: Through Hole
  • Application: General purpose
  • Package: Bag
  • Standard Package: 1
  • Compliance: RoHS non-compliant

You May Also Be Interested in

Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-47PF 390PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Kemet
CAP KIT CER 10PF-2.2UF 3000PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 56PF-470PF 210PC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess