Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr NTE Electronics, Inc
Package Bag
Type Fuse
Holding Temperature 60°C (140°F)
Rated Functioning Temperature 84°C (183°F)
Voltage Rating - AC 250
Current Rating (Amps) 15 A
Approval Agency cUL, UL, VDE
Package / Case Axial
ECCN EAR99
HTSUS 8516.90.0000
Other Names 2368-NTE8081
Standard Package 1
Win Source Part Number 1231206-NTE8081
Ultra Librarian 3D Model Ultra Librarian NTE8081 CAD Model

Description

The NTE NTE8081 is a thermal cutoff that is used in circuit protection.

  • Component Type: Fuse
  • Current Rating: 15A
  • Holding Temperature: 60°C (140°F)
  • Rated Functioning Temperature: 84°C (183°F)
  • Package/Case: Axial
  • Alternative Parts: NTE-8081 and NTE8081
  • Approval Agencies: cUL, UL, and VDE
  • Win Source Part Number: 1231206-NTE8081

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 50MA 1KVAC 3AB 3AG
Need more? Email Us
ECAD model for BK1/TDC11-50-R
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Littelfuse Inc.
216 Series, 5 x 20 mm, Fast-Acting Fuse | FUSE CERAMIC 200MA 250VAC 5X20MM
Lowest to $0.5347
ECAD model for 0216.200MXP
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 5X20MM
Need more? Email Us
ECAD model for GMC-1.5-R
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS
Littelfuse Inc.
FUSE CERAMIC 2A 440VAC 3AB 3AG
Need more? Email Us
ECAD model for 35412000029
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 153.5395.6171
Littelfuse Inc.
FUSE BRD MNT 1.5A 125VAC/VDC AXL
Need more? Email Us
ECAD model for 025101.5HAT1L
Schurter Inc.
FUSE CERM 800MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0590

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention