EN
  • EN
  • DE

LIS3L02AL3TR

Part No LIS3L02AL3TR
Manufacturer STMicroelectronics
Catalog Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Accelerometers
Manufacturer STMicroelectronics
Win Source Part Number 297839-LIS3L02AL3TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS3L02AL3TR CAD Model

Description

The LIS3L02AL3TR is a high-performance three-axis linear accelerometer produced by STMicroelectronics, a global leader in semiconductor solutions. This MEMS (Micro-Electro-Mechanical Systems) sensor provides precise motion sensing in three dimensions, making it an ideal component for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Wide Measuring Range: The accelerometer can measure accelerations up to ±2g, which covers most of the practical applications requiring motion detection.
  • High Sensitivity: With a sensitivity that can be set to 1 mg/digit, the LIS3L02AL3TR offers accurate and fine-grained readings of acceleration.
  • Low Power Consumption: The device is designed for power-sensitive applications, ensuring extended battery life in portable devices.
  • Temperature Compensation: The built-in temperature compensation feature maintains the sensor’s performance across a range of operating temperatures.
  • Robust Design: The sensor is built to withstand mechanical shocks, making it reliable for use in harsh environments.

Applications

The versatility of the LIS3L02AL3TR allows it to be integrated into a multitude of applications, including:

  • Mobile and handheld devices for user interface control
  • Vehicle dynamics and navigation systems
  • Free-fall detection for data protection in hard drives and other sensitive electronics
  • Industrial equipment for vibration monitoring and control
  • Sports and health devices for activity monitoring

Technical Specifications

The LIS3L02AL3TR accelerometer comes in a compact LGA-16 package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The sensor interfaces with host controllers via an SPI or I2C serial interface, providing flexibility in system design.

With its combination of high precision, low power, and robustness, the STMicroelectronics LIS3L02AL3TR is an excellent choice for any application requiring reliable three-axis acceleration sensing.

You May Also Be Interested in

NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess