EN
  • EN
  • DE

ADXL354CEZ

Part No ADXL354CEZ
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCELEROMETER 2-8G ANALOG 14CLCC  /  Accelerometer X, Y, Z Axis ±2g, 8g 1.5kHz 14-CLCC (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 8g
Sensitivity (mV/g) 400 (±2g) ~ 100 (±8g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 2.25V ~ 3.6V
Features Standby Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADXL354CEZ,ADXL354CEZ-ND,-2735-ADXL354CEZ
Standard Package 1
Win Source Part Number 1007319-ADXL354CEZ
Ultra Librarian 3D Model Ultra Librarian ADXL354CEZ CAD Model

Description

The ADXL354CEZ is a high-precision, low-power, 3-axis accelerometer from Analog Devices Inc., designed to cater to the demanding requirements of industrial, medical, and IoT applications. This state-of-the-art sensor provides accurate and reliable motion and orientation sensing, making it an ideal choice for a wide range of uses, from vibration analysis to asset tracking.

Key Features:

  • Measurement Range: The ADXL354CEZ offers a selectable measurement range of ±2g, ±4g, or ±8g, allowing for versatile application across various dynamic environments.
  • Low Noise Performance: With its ultra-low noise density, this accelerometer ensures precise readings, which is essential for applications that require high-resolution vibration measurement and analysis.
  • Low Power Consumption: Designed for power-sensitive applications, the ADXL354CEZ operates with low current consumption, thus extending the battery life of portable devices.
  • Temperature Stability: The built-in temperature stability feature guarantees consistent performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Analog Output: The device provides analog outputs for each of the three axes, which simplifies integration with analog systems and allows for real-time data processing.
  • Compact and Robust: Housed in a small form factor package, the ADXL354CEZ is not only space-efficient but also robust enough to withstand harsh industrial environments.

Applications:

  • Structural Health Monitoring
  • Condition Monitoring and Predictive Maintenance
  • Inertial Measurement Units (IMUs)
  • Navigation and Robotics
  • Healthcare and Activity Monitoring

The ADXL354CEZ from Analog Devices Inc. is an accelerometer that combines high precision and versatility, making it an indispensable component for modern, motion-sensitive applications. Its robust design and excellent performance under varying conditions ensure that it can meet the stringent requirements of professional and industrial applications. Whether it's for tracking the minute vibrations in a building's structure or providing critical data for navigation systems, the ADXL354CEZ is engineered to deliver reliable and accurate results.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess