EN
  • EN
  • DE

KXR94-2353-PR

Part No KXR94-2353-PR
Manufacturer Kionix Inc.
Catalog Accelerometers
Description ACCELEROMETER 2G SPI 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (LSB/g) 819
Bandwidth 800Hz
Output Type SPI
Voltage - Supply 2.5V ~ 5.25V
Features Adjustable Bandwidth, Selectable Low Pass Filter
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-VFDFN Exposed Pad
Supplier Device Package 14-DFN (5x5)
Ultra Librarian 3D Model Ultra Librarian KXR94-2353-PR CAD Model

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess