Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085201-PR-200BKT
Categories OEM Parts(O-R)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PR-200BKT CAD Model

Description

The NTE PR-200BKT is an OEM part designed for use in various electronic applications.

  • RoHS Compliant: No
  • Win Source Part Number: 1085201-PR-200BKT
  • Alternative Part Number: PR-200BKTPR200BKT
  • Category: OEM part (O-R)
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Wp Hood, 1G Horz, Multi Opng, Gy
Need more? Email Us
ECAD model for RW57400
Murata Electronics North America
Res Thick Film NET 10K Ohm 5% 1.25W ¦200ppm/¦C BUS 11-Pin SIP Pin Thru-Hole
Need more? Email Us
ECAD model for RGLD10X103J
Qorvo US Inc.
WiFi Front End Module 5150MHz to 5925MHz 5V 16-Pin Surface Mount T/R
Lowest to $2.1940
ECAD model for RFFM4558ATR7
Ricoh
Need more? Email Us
ECAD model for RH5RI753B-T1
Coilcraft
Wideband RF transformer, SMT, RoHS
Need more? Email Us
ECAD model for PWB2010-1LB
Taiwan Semiconductor
DIODE GENERAL PURPOSE DO214AB / Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for RS3M R7
Rohm Semiconductor
650V 30A FIELD STOP TRENCH IGBT. / IGBT Trench Field Stop 650 V 56 A 223 W Through Hole TO-247N
Need more? Email Us
ECAD model for RGS60TS65DHRC11
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Kemet
0, 22 U 450V Bulk Rohs-prc
Need more? Email Us
ECAD model for R60ZI3220ZA30K

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention