EN
  • EN
  • DE

RFFM4558ATR7

Part No RFFM4558ATR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Front End Module 5150MHz to 5925MHz 5V 16-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088201-RFFM4558ATR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM4558ATR7 CAD Model

Description

The RFFM4558ATR7 is a front-end module (FEM) from Qorvo designed for high-performance Wi-Fi applications. This module integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a single-pole, double-throw (SPDT) switch. It's optimized for 802.11a/n/ac/ax Wi-Fi systems operating in the 5 GHz band.

Applications:

  • Wi-Fi routers
  • Wireless access points
  • Set-top boxes
  • IoT devices
  • Mobile devices

Features:

  • Integrated PA, LNA, and SPDT switch: Simplifies design and reduces board space.
  • High transmit power: Extends Wi-Fi range.
  • Low noise figure: Improves receiver sensitivity.
  • Compact size: Enables smaller form factors.
  • 5 GHz band operation: Optimized for 802.11a/n/ac/ax Wi-Fi.

Benefits:

  • Extended range: Higher transmit power allows for greater coverage.
  • Improved performance: Low noise figure enhances signal reception.
  • Simplified design: Integrated module reduces component count and complexity.
  • Reduced size and cost: Compact form factor and fewer components save space and money.
  • Faster time to market: Integrated solution accelerates product development.

Additional Details:

The RFFM4558ATR7 operates in the 5 GHz frequency band and supports IEEE 802.11a/n/ac/ax standards. It features a high transmit power output, enhancing Wi-Fi range and performance. The low noise figure of the LNA improves receiver sensitivity, enabling better signal reception in noisy environments. The integrated SPDT switch allows for seamless switching between transmit and receive modes. The module is designed to operate with a single supply voltage, simplifying power management. The compact form factor allows for easy integration into various wireless devices. It uses a surface-mount package optimized for efficient PCB assembly.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,814 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess