EN
  • EN
  • DE

NCT3102S-T

Part No NCT3102S-T
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988458-NCT3102S-T
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT3102S-T CAD Model

Description

The NCT3102S-T is a real-time clock (RTC) IC manufactured by Nuvoton Technology Corporation of America. This RTC provides accurate timekeeping with low power consumption, making it suitable for battery-powered applications and systems requiring precise time tracking. It integrates a crystal oscillator, RTC core, and non-volatile memory to store time and alarm data.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Metering devices
  • Data loggers
  • Portable devices
  • Embedded systems

Features:

  • Real-time clock: Provides accurate timekeeping in seconds, minutes, hours, day, date, month, and year format.
  • Low power consumption: Extends battery life in portable applications.
  • Crystal oscillator: Integrated crystal oscillator ensures accurate timekeeping.
  • Non-volatile memory: Stores time and alarm data even when power is removed.
  • Alarm function: Allows for programmable alarms to trigger events.
  • I2C interface: Provides a simple and flexible interface for communication with a microcontroller.
  • Temperature Sensor: Includes a built-in temperature sensor.

Benefits:

  • Accurate timekeeping: Ensures reliable time tracking in various applications.
  • Long battery life: Low power consumption extends battery life in portable devices.
  • Easy integration: I2C interface simplifies system design and reduces development time.
  • Data retention: Non-volatile memory ensures that time and alarm data are retained even during power outages.

Additional Details:

The NCT3102S-T communicates with a host microcontroller via the I2C interface. It can be programmed to generate interrupts or alarms based on specific time or date conditions. The RTC typically includes a battery backup input to maintain timekeeping during power loss. Detailed specifications, including supply voltage range, operating temperature range, I2C communication protocol, and alarm configuration options, can be found in the product datasheet. The Datasheet will also contain information regarding the battery backup supply voltage.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess