EN
  • EN
  • DE

NPCE794LAODX

Part No NPCE794LAODX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021616-NPCE794LAODX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE794LAODX CAD Model

Description

The NPCE794LAODX, manufactured by Nuvoton Technology Corporation of America, is an embedded controller primarily used in notebook and embedded systems. This controller typically handles a variety of functions including power management, keyboard and mouse interface, fan control, and other I/O functions. It's designed to reduce overall system power consumption and improve system performance by offloading tasks from the main processor.

Applications

  • Notebook Computers: Primary embedded controller for power management, keyboard/mouse interface, and fan control.
  • Embedded Systems: Used in various embedded applications for I/O control, power management, and system monitoring.
  • Industrial Control Systems: Implemented for controlling and monitoring various industrial processes.
  • Point of Sale (POS) Systems: Integrates keyboard, display, and peripheral control.

Features

  • Embedded Microcontroller: Includes an integrated microcontroller for executing embedded firmware.
  • Power Management: Manages system power states to minimize power consumption.
  • Keyboard and Mouse Interface: Provides PS/2 keyboard and mouse interface functionality.
  • Fan Control: Controls fan speed based on temperature to maintain optimal system cooling.
  • I/O Ports: Includes a variety of I/O ports for interfacing with other system components.
  • SMBus/I2C Interface: Supports SMBus/I2C communication for system monitoring and control.

Benefits

  • Reduced System Power Consumption: Optimizes power usage, extending battery life in portable devices.
  • Improved System Performance: Offloads tasks from the main processor, improving overall system responsiveness.
  • Enhanced System Reliability: Provides robust power management and thermal control.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board space.

Additional Details

The NPCE794LAODX typically operates at a low voltage, which further contributes to its low power consumption. The firmware running on the embedded microcontroller is responsible for managing the various functions of the controller. Firmware updates can often be performed in-system, allowing for bug fixes and feature enhancements. The controller is usually connected to the system's LPC bus, which provides a communication channel to the chipset. Specific power states and control sequences are often customized by the system manufacturer to meet the specific requirements of their platform.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess