The W55PA71ADN is a microcontroller unit (MCU) from Nuvoton Technology Corporation of America. It is a high-performance, low-power consumption device designed for a wide range of embedded applications. This microcontroller features a powerful ARM Cortex-M0 core, offering a balance of processing capability and energy efficiency.
Applications
- Industrial control systems
- Home automation
- Consumer electronics
- Internet of Things (IoT) devices
- Medical devices
Features
- ARM Cortex-M0 core operating at up to 50 MHz
- Up to 128 KB Flash memory for program storage
- Up to 16 KB SRAM for data storage
- Multiple communication interfaces including UART, SPI, I2C
- Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC)
- PWM channels for motor control and dimming applications
- Real-Time Clock (RTC) for timekeeping
- Low-power modes for energy-sensitive applications
- Operating voltage range of 2.5V to 5.5V
Benefits
- High Performance: The ARM Cortex-M0 core delivers excellent processing power for demanding applications.
- Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
- Flexible Communication Interfaces: Supports a variety of communication protocols for seamless integration with other devices.
- Integrated Analog Peripherals: ADC and DAC enable interfacing with analog sensors and actuators.
- Robust Design: Designed for reliable operation in harsh industrial environments.
The W55PA71ADN is often used in embedded systems where real-time performance and low power consumption are critical. Its versatile feature set and robust design make it a suitable choice for a wide array of applications, from simple control tasks to complex data acquisition and processing.