Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 290mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 095720-2N7002BKT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2N7002BKT
Introduction Date June 15, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N7002BKT CAD Model

Description

The 2N7002BKT, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, small-signal N-channel field-effect transistor (MOSFET) that is well-suited for a wide range of applications. This particular MOSFET is designed to offer efficient power control and switching capabilities in compact electronic devices.

Key Features

  • Low On-Resistance: The 2N7002BKT boasts a low on-resistance, which ensures minimal power loss during operation, making it an energy-efficient choice for power-sensitive designs.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications that require quick response times and efficient power management.
  • Small Package: Enclosed in an ultra-small SOT-23 surface-mount package, the 2N7002BKT is perfect for use in space-constrained applications where PCB real estate is at a premium.
  • Logic Level Compatible: It is compatible with logic-level gate drive voltages, which means it can be directly driven by microcontrollers or logic circuits without the need for additional interfacing components.

Applications

The versatility of the 2N7002BKT allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Load Switching
  • Motor Control Systems
  • DC-DC Converters
  • Battery Management Systems

Electrical Characteristics

Some of the key electrical characteristics of the 2N7002BKT include a drain-source voltage (V<sub>DS) of 60V, a continuous drain current (I<sub>D) of 300 mA, and a low threshold voltage (V<sub>GS(th)) which facilitates ease of operation.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the 2N7002BKT is no exception. It is built to meet the stringent requirements of the industry, ensuring stable performance over a wide range of temperatures and operational conditions.

Whether you're designing power-efficient portable devices, robust industrial machinery, or innovative consumer electronics, the 2N7002BKT from NXP is a reliable and cost-effective solution that doesn't compromise on performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Lowest to $6.4344
ECAD model for UPA2680
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Vishay
Lowest to $0.4949
ECAD model for SST215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0619 $56.0195
1,935+ $0.0580 $112.2300
3,000+ $0.0560 $168.0000
4,315+ $0.0520 $224.3800
5,610+ $0.0500 $280.5000
6,995+ $0.0480 $335.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,900 pieces
MOQ: 905 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention